State Safety & Compliance Moldex 2-Strap Respirators - Particulate respirator, no valve > SIZE - S > STYLE - 12/Bx/Cs > UOM - 20/bx 2201N95

Description
"Features the Dura-Mesh« shell which protects the filter media so that it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun« lining gives added comfort and durability. Contour molded nose bridge with a soft foam nose cushion provides the wearer an easy comfortable fit. The 2300N95 Series features an exhale valve and is suitable for most welding applications. The exhale valve reduces hot air buildup, reducing breathing resistance and keeping workers cooler longer. The 2400N95 Series has an added carbon layer to help filter out nuisance levels of ozone and organic vapors (less than OSHA PEL). Suitable for most welding applications and fits easily under welding hoods. Thereã†s no metal noseband to adjust and the seal is maintained without pressure points. Straps are securely attached so that they donã†t break at the seal. All meet heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1."
Description
"Features the Dura-Mesh« shell which protects the filter media so that it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun« lining gives added comfort and durability. Contour molded nose bridge with a soft foam nose cushion provides the wearer an easy comfortable fit. The 2300N95 Series features an exhale valve and is suitable for most welding applications. The exhale valve reduces hot air buildup, reducing breathing resistance and keeping workers cooler longer. The 2400N95 Series has an added carbon layer to help filter out nuisance levels of ozone and organic vapors (less than OSHA PEL). Suitable for most welding applications and fits easily under welding hoods. Thereã†s no metal noseband to adjust and the seal is maintained without pressure points. Straps are securely attached so that they donã†t break at the seal. All meet heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1."

Suppliers

Company
Product
Description
Supplier Links
Moldex 2-Strap Respirators - Particulate respirator, no valve > SIZE - S > STYLE - 12/Bx/Cs > UOM - 20/bx - 2201N95 - State Safety & Compliance
Indianapolis, IN, USA
Moldex 2-Strap Respirators - Particulate respirator, no valve > SIZE - S > STYLE - 12/Bx/Cs > UOM - 20/bx
2201N95
Moldex 2-Strap Respirators - Particulate respirator, no valve > SIZE - S > STYLE - 12/Bx/Cs > UOM - 20/bx 2201N95
"Features the Dura-Mesh« shell which protects the filter media so that it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun« lining gives added comfort and durability. Contour molded nose bridge with a soft foam nose cushion provides the wearer an easy comfortable fit. The 2300N95 Series features an exhale valve and is suitable for most welding applications. The exhale valve reduces hot air buildup, reducing breathing resistance and keeping workers cooler longer. The 2400N95 Series has an added carbon layer to help filter out nuisance levels of ozone and organic vapors (less than OSHA PEL). Suitable for most welding applications and fits easily under welding hoods. Thereã†s no metal noseband to adjust and the seal is maintained without pressure points. Straps are securely attached so that they donã†t break at the seal. All meet heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1."

"Features the Dura-Mesh« shell which protects the filter media so that it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun« lining gives added comfort and durability. Contour molded nose bridge with a soft foam nose cushion provides the wearer an easy comfortable fit. The 2300N95 Series features an exhale valve and is suitable for most welding applications. The exhale valve reduces hot air buildup, reducing breathing resistance and keeping workers cooler longer. The 2400N95 Series has an added carbon layer to help filter out nuisance levels of ozone and organic vapors (less than OSHA PEL). Suitable for most welding applications and fits easily under welding hoods. ThereÆs no metal noseband to adjust and the seal is maintained without pressure points. Straps are securely attached so that they donÆt break at the seal. All meet heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Respirators and Dust Masks
Product Number 2201N95
Product Name Moldex 2-Strap Respirators - Particulate respirator, no valve > SIZE - S > STYLE - 12/Bx/Cs > UOM - 20/bx
Unlock Full Specs
to access all available technical data

Similar Products

FireHawk M7 Air Mask -  - MSA Safety
Specs
Type Cartridge / Filter
Application Dust/Fiber; Electrical; Fire Resistant; Radiation; Smoke / Fumes; Chemical
Industry Fire; Labratory
View Details
Disposable Respirators - 2818665 - RS Components, Ltd.
Specs
Features Disposable
View Details
Safety Accessories, Replacement Mask Filters - 841013-A - Makita USA, Inc.
Specs
Industry Building & Construction
View Details