"HandyStrap allows mask to conveniently hang down around the user's neck so itÆs always ready for use and helps prevent premature disposal. Exclusive Dura-Mesh« shell protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Contour-molded nose bridge with soft foam nose cushion provides an easy, comfortable fit. ThereÆs no metal to adjust and the seal is maintained without pressure points. Softspun« lining gives added comfort and durability. The 2700N95 Series features the HandyStrap and Ventex« valve which lets the hot air out faster, so workers breathe easier and stay cooler longer. The 2800N95 Series features the HandyStrap and has an added carbon layer that helps filter out nuisance levels of ozone and organic vapors (less than OSHA PEL). Fits easily under welding hoods and is suitable for most welding applications. Meets heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1."
| State Safety & Compliance | |
|---|---|
| Product Category | Respirators and Dust Masks |
| Product Number | 2800N95 |
| Product Name | Moldex Particulate Respirators with HandyStrap > SIZE - M/L > STYLE - 10/Bx/Cs > UOM - 15/BX |