State Safety & Compliance F-400 Faceshield Headgear - Medium-duty w/ 4" crown protector > UOM - Each F400

Description
"Faceshield headgear features lightweight and heat-resistant Noryl« (the same material used in welding helmets) crown protectors and ratchet headbands. (Windows sold separately.) Meet ANSI Z87.1-2003 High Impact.F-300 lightweight faceshield headgear provides general face protection for light-duty applications. Easily fits over spectacles, leaving room for air circulation to prevent fogging. Accommodates standard size (8"" x 11 1/2"") windows.F-400 features a deeper 4"" crown protector to extend protection without increasing weight. Incorporates wide-vision (8"" x 17"") wraparound windows and screens which provide 40% more protective area than standard size faceshields. Fits easily over required spectacles or respirators. F-500 includes a broader, deeper 7"" crown protector to provide an extra margin of protection when harsh working conditions require it. Features the exclusive Channel Grip system that mounts wide, wraparound windows and locks them into place to form a perfect seal from dust, dirt and debris. Includes Fibre-Metal« classic 3-C, free-floating headgear."
Description
"Faceshield headgear features lightweight and heat-resistant Noryl« (the same material used in welding helmets) crown protectors and ratchet headbands. (Windows sold separately.) Meet ANSI Z87.1-2003 High Impact.F-300 lightweight faceshield headgear provides general face protection for light-duty applications. Easily fits over spectacles, leaving room for air circulation to prevent fogging. Accommodates standard size (8"" x 11 1/2"") windows.F-400 features a deeper 4"" crown protector to extend protection without increasing weight. Incorporates wide-vision (8"" x 17"") wraparound windows and screens which provide 40% more protective area than standard size faceshields. Fits easily over required spectacles or respirators. F-500 includes a broader, deeper 7"" crown protector to provide an extra margin of protection when harsh working conditions require it. Features the exclusive Channel Grip system that mounts wide, wraparound windows and locks them into place to form a perfect seal from dust, dirt and debris. Includes Fibre-Metal« classic 3-C, free-floating headgear."

Suppliers

Company
Product
Description
Supplier Links
F-400 Faceshield Headgear - Medium-duty w/ 4 UOM - Each - F400 - State Safety & Compliance">
Indianapolis, IN, USA
F-400 Faceshield Headgear - Medium-duty w/ 4" crown protector > UOM - Each
F400
F-400 Faceshield Headgear - Medium-duty w/ 4" crown protector > UOM - Each F400
"Faceshield headgear features lightweight and heat-resistant Noryl« (the same material used in welding helmets) crown protectors and ratchet headbands. (Windows sold separately.) Meet ANSI Z87.1-2003 High Impact.F-300 lightweight faceshield headgear provides general face protection for light-duty applications. Easily fits over spectacles, leaving room for air circulation to prevent fogging. Accommodates standard size (8"" x 11 1/2"") windows.F-400 features a deeper 4"" crown protector to extend protection without increasing weight. Incorporates wide-vision (8"" x 17"") wraparound windows and screens which provide 40% more protective area than standard size faceshields. Fits easily over required spectacles or respirators. F-500 includes a broader, deeper 7"" crown protector to provide an extra margin of protection when harsh working conditions require it. Features the exclusive Channel Grip system that mounts wide, wraparound windows and locks them into place to form a perfect seal from dust, dirt and debris. Includes Fibre-Metal« classic 3-C, free-floating headgear."

"Faceshield headgear features lightweight and heat-resistant Noryl« (the same material used in welding helmets) crown protectors and ratchet headbands. (Windows sold separately.) Meet ANSI Z87.1-2003 High Impact.F-300 lightweight faceshield headgear provides general face protection for light-duty applications. Easily fits over spectacles, leaving room for air circulation to prevent fogging. Accommodates standard size (8"" x 11 1/2"") windows.F-400 features a deeper 4"" crown protector to extend protection without increasing weight. Incorporates wide-vision (8"" x 17"") wraparound windows and screens which provide 40% more protective area than standard size faceshields. Fits easily over required spectacles or respirators. F-500 includes a broader, deeper 7"" crown protector to provide an extra margin of protection when harsh working conditions require it. Features the exclusive Channel Grip system that mounts wide, wraparound windows and locks them into place to form a perfect seal from dust, dirt and debris. Includes Fibre-Metal« classic 3-C, free-floating headgear."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Face Shields
Product Number F400
Product Name F-400 Faceshield Headgear - Medium-duty w/ 4" crown protector > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products