State Safety & Compliance Headgear & Faceshields - Clear, universal PETG faceshield > SIZE - 10"x20"x.040" > STYLE - 50/Bx > UOM - Each 102040

Description
"Headgear features locking cams which eliminate snaps and lower replacement costs. Nylon dielectric bracket (101) is for electrical applications and features rubber tube around the back of the bracket for a secure fit to hard hats. Aluminum rim headgear bracket (102) features 5-system cam lock for added impact resistance. Ratchet, take-up headgear (103) also features 5-system cam lock for heightened impact resistance, large ratchet handle, and cotton sweatband. Constructed from ABS material and crown made of nylon 66. All headgear accepts most manufacturersㆠuniversally punched windows and meets ANSI Z87.1-2003 High Impact. For use as secondary protection only. Faceshields sold separately."
Description
"Headgear features locking cams which eliminate snaps and lower replacement costs. Nylon dielectric bracket (101) is for electrical applications and features rubber tube around the back of the bracket for a secure fit to hard hats. Aluminum rim headgear bracket (102) features 5-system cam lock for added impact resistance. Ratchet, take-up headgear (103) also features 5-system cam lock for heightened impact resistance, large ratchet handle, and cotton sweatband. Constructed from ABS material and crown made of nylon 66. All headgear accepts most manufacturersㆠuniversally punched windows and meets ANSI Z87.1-2003 High Impact. For use as secondary protection only. Faceshields sold separately."

Suppliers

Company
Product
Description
Supplier Links
Indianapolis, IN, USA
Headgear & Faceshields - Clear, universal PETG faceshield > SIZE - 10"x20"x.040" > STYLE - 50/Bx > UOM - Each
102040
Headgear & Faceshields - Clear, universal PETG faceshield > SIZE - 10"x20"x.040" > STYLE - 50/Bx > UOM - Each 102040
"Headgear features locking cams which eliminate snaps and lower replacement costs. Nylon dielectric bracket (101) is for electrical applications and features rubber tube around the back of the bracket for a secure fit to hard hats. Aluminum rim headgear bracket (102) features 5-system cam lock for added impact resistance. Ratchet, take-up headgear (103) also features 5-system cam lock for heightened impact resistance, large ratchet handle, and cotton sweatband. Constructed from ABS material and crown made of nylon 66. All headgear accepts most manufacturersㆠuniversally punched windows and meets ANSI Z87.1-2003 High Impact. For use as secondary protection only. Faceshields sold separately."

"Headgear features locking cams which eliminate snaps and lower replacement costs. Nylon dielectric bracket (101) is for electrical applications and features rubber tube around the back of the bracket for a secure fit to hard hats. Aluminum rim headgear bracket (102) features 5-system cam lock for added impact resistance. Ratchet, take-up headgear (103) also features 5-system cam lock for heightened impact resistance, large ratchet handle, and cotton sweatband. Constructed from ABS material and crown made of nylon 66. All headgear accepts most manufacturersÆ universally punched windows and meets ANSI Z87.1-2003 High Impact. For use as secondary protection only. Faceshields sold separately."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Face Shields
Product Number 102040
Product Name Headgear & Faceshields - Clear, universal PETG faceshield > SIZE - 10"x20"x.040" > STYLE - 50/Bx > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

 - V-Gard® Face Protection; Headgear and Visors for General Purpose - MSA Safety
Specs
Type Partial Shield / Visor
Application Crush Resistant
View Details
Safety Face Shield - BY-FSHLD-1U - diaago
Specs
Type Full Shield
Application Biological Protection
Industry Labratory
View Details