State Safety & Compliance Headgear & Faceshields - Clear, universal PETG faceshield > SIZE - 8"x15 1/2"x.040" > STYLE - 50/Bx > UOM - Each 181640

Description
"Headgear features locking cams which eliminate snaps and lower replacement costs. Nylon dielectric bracket (101) is for electrical applications and features rubber tube around the back of the bracket for a secure fit to hard hats. Aluminum rim headgear bracket (102) features 5-system cam lock for added impact resistance. Ratchet, take-up headgear (103) also features 5-system cam lock for heightened impact resistance, large ratchet handle, and cotton sweatband. Constructed from ABS material and crown made of nylon 66. All headgear accepts most manufacturersㆠuniversally punched windows and meets ANSI Z87.1-2003 High Impact. For use as secondary protection only. Faceshields sold separately."
Description
"Headgear features locking cams which eliminate snaps and lower replacement costs. Nylon dielectric bracket (101) is for electrical applications and features rubber tube around the back of the bracket for a secure fit to hard hats. Aluminum rim headgear bracket (102) features 5-system cam lock for added impact resistance. Ratchet, take-up headgear (103) also features 5-system cam lock for heightened impact resistance, large ratchet handle, and cotton sweatband. Constructed from ABS material and crown made of nylon 66. All headgear accepts most manufacturersㆠuniversally punched windows and meets ANSI Z87.1-2003 High Impact. For use as secondary protection only. Faceshields sold separately."

Suppliers

Company
Product
Description
Supplier Links
Headgear & Faceshields - Clear, universal PETG faceshield > SIZE - 8 STYLE - 50/Bx > UOM - Each - 181640 - State Safety & Compliance">
Indianapolis, IN, USA
Headgear & Faceshields - Clear, universal PETG faceshield > SIZE - 8"x15 1/2"x.040" > STYLE - 50/Bx > UOM - Each
181640
Headgear & Faceshields - Clear, universal PETG faceshield > SIZE - 8"x15 1/2"x.040" > STYLE - 50/Bx > UOM - Each 181640
"Headgear features locking cams which eliminate snaps and lower replacement costs. Nylon dielectric bracket (101) is for electrical applications and features rubber tube around the back of the bracket for a secure fit to hard hats. Aluminum rim headgear bracket (102) features 5-system cam lock for added impact resistance. Ratchet, take-up headgear (103) also features 5-system cam lock for heightened impact resistance, large ratchet handle, and cotton sweatband. Constructed from ABS material and crown made of nylon 66. All headgear accepts most manufacturersㆠuniversally punched windows and meets ANSI Z87.1-2003 High Impact. For use as secondary protection only. Faceshields sold separately."

"Headgear features locking cams which eliminate snaps and lower replacement costs. Nylon dielectric bracket (101) is for electrical applications and features rubber tube around the back of the bracket for a secure fit to hard hats. Aluminum rim headgear bracket (102) features 5-system cam lock for added impact resistance. Ratchet, take-up headgear (103) also features 5-system cam lock for heightened impact resistance, large ratchet handle, and cotton sweatband. Constructed from ABS material and crown made of nylon 66. All headgear accepts most manufacturersÆ universally punched windows and meets ANSI Z87.1-2003 High Impact. For use as secondary protection only. Faceshields sold separately."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Face Shields
Product Number 181640
Product Name Headgear & Faceshields - Clear, universal PETG faceshield > SIZE - 8"x15 1/2"x.040" > STYLE - 50/Bx > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products