MilesTek Corporation 6 DUPLEX LC MM/SM ADAPTER PANEL 50-24021

Description
[HELLRMN TYTN] 6 Duplex LC MM/SM Adapter Panel - 50-24021 Adapter Panel Loaded with 6 Duplex LC MM/SM Adapters. These metal panels easily snap into the enclosures with snap lock mounting fixtures. The multimode adapters utilize high performance zirconia ceramic and phosphorous-bronze split sleeve inserts for minimal insertion loss contribution. Features: Offers flexibility in adding or changing connector styles Bulkheads feature multiple style adapters Meets all applicable standards. Compliant with TIA/EIA-568-B WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[HELLRMN TYTN] 6 Duplex LC MM/SM Adapter Panel - 50-24021 Adapter Panel Loaded with 6 Duplex LC MM/SM Adapters. These metal panels easily snap into the enclosures with snap lock mounting fixtures. The multimode adapters utilize high performance zirconia ceramic and phosphorous-bronze split sleeve inserts for minimal insertion loss contribution. Features: Offers flexibility in adding or changing connector styles Bulkheads feature multiple style adapters Meets all applicable standards. Compliant with TIA/EIA-568-B WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
6 DUPLEX LC MM/SM ADAPTER PANEL - 50-24021 - MilesTek Corporation
Denton, TX, United States
6 DUPLEX LC MM/SM ADAPTER PANEL
50-24021
6 DUPLEX LC MM/SM ADAPTER PANEL 50-24021
[HELLRMN TYTN] 6 Duplex LC MM/SM Adapter Panel - 50-24021 Adapter Panel Loaded with 6 Duplex LC MM/SM Adapters. These metal panels easily snap into the enclosures with snap lock mounting fixtures. The multimode adapters utilize high performance zirconia ceramic and phosphorous-bronze split sleeve inserts for minimal insertion loss contribution. Features: Offers flexibility in adding or changing connector styles Bulkheads feature multiple style adapters Meets all applicable standards. Compliant with TIA/EIA-568-B WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[HELLRMN TYTN] 6 Duplex LC MM/SM Adapter Panel - 50-24021 Adapter Panel Loaded with 6 Duplex LC MM/SM Adapters. These metal panels easily snap into the enclosures with snap lock mounting fixtures. The multimode adapters utilize high performance zirconia ceramic and phosphorous-bronze split sleeve inserts for minimal insertion loss contribution.

    Features:
  • Offers flexibility in adding or changing connector styles
  • Bulkheads feature multiple style adapters
  • Meets all applicable standards.
  • Compliant with TIA/EIA-568-B

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Fiber Optic Connectors
Product Number 50-24021
Product Name 6 DUPLEX LC MM/SM ADAPTER PANEL
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8052 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details