MilesTek Corporation Duplex SM LC IP66/67 Connector/Integrated Strain Relief FYB00008

Description
The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two Singlemode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In addition to providing robust IP66/IP67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that cable assemblies will survive incidental contact during the course of normal use. Features • Used to terminate duplex Singlemode fiber optic cabling • IP66/67 Rated for harsh environments • Typical strain relief is well over 56 lbs with a mechanical durability of 500 mating cycle's minimum • Accepts two strand, round, breakout style fiber optic cable with O.D. ranges from 5mm - 8mm with two 2.4mm - 3.0mm jacketed subunits • Designed to mate with the multimode receptacle and the protective cap
Description
The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two Singlemode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In addition to providing robust IP66/IP67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that cable assemblies will survive incidental contact during the course of normal use. Features • Used to terminate duplex Singlemode fiber optic cabling • IP66/67 Rated for harsh environments • Typical strain relief is well over 56 lbs with a mechanical durability of 500 mating cycle's minimum • Accepts two strand, round, breakout style fiber optic cable with O.D. ranges from 5mm - 8mm with two 2.4mm - 3.0mm jacketed subunits • Designed to mate with the multimode receptacle and the protective cap

Suppliers

Company
Product
Description
Supplier Links
Duplex SM LC IP66/67 Connector/Integrated Strain Relief - FYB00008 - MilesTek Corporation
Denton, TX, United States
Duplex SM LC IP66/67 Connector/Integrated Strain Relief
FYB00008
Duplex SM LC IP66/67 Connector/Integrated Strain Relief FYB00008
The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two Singlemode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In addition to providing robust IP66/IP67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that cable assemblies will survive incidental contact during the course of normal use. Features • Used to terminate duplex Singlemode fiber optic cabling • IP66/67 Rated for harsh environments • Typical strain relief is well over 56 lbs with a mechanical durability of 500 mating cycle's minimum • Accepts two strand, round, breakout style fiber optic cable with O.D. ranges from 5mm - 8mm with two 2.4mm - 3.0mm jacketed subunits • Designed to mate with the multimode receptacle and the protective cap

The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two Singlemode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In addition to providing robust IP66/IP67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that cable assemblies will survive incidental contact during the course of normal use.
Features
• Used to terminate duplex Singlemode fiber optic cabling
• IP66/67 Rated for harsh environments
• Typical strain relief is well over 56 lbs with a mechanical durability of 500 mating cycle's minimum
• Accepts two strand, round, breakout style fiber optic cable with O.D. ranges from 5mm - 8mm with two 2.4mm - 3.0mm jacketed subunits
• Designed to mate with the multimode receptacle and the protective cap

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Fiber Optic Connectors
Product Number FYB00008
Product Name Duplex SM LC IP66/67 Connector/Integrated Strain Relief
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Mating Adapter, SC Female to ST Female. - F-MA-SC-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fiber Optic Adapters - 5561 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type FC; ST
View Details