MilesTek Corporation 6 PORT MM ST FIBER MODULE 50-24017

Description
[HELLRMN TYTN] 6 Port MM ST Fiber Module - 50-24017 Modular Adapter Panel Loaded with 6 ST MM/SM Adapters. These metal panels easily snap into the enclosures with snap lock mounting fixtures. The multimode adapters utilize high performance zirconia ceramic and phosphorous-bronze split sleeve inserts for minimal insertion loss contribution. Features: Standard adapter panel is front removable Uses plunger/grommet fastener Designation strip kit provided Ideal for simple moves, adds, and changes Holds adapter panels securely in place Facilitates accurate port identification WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[HELLRMN TYTN] 6 Port MM ST Fiber Module - 50-24017 Modular Adapter Panel Loaded with 6 ST MM/SM Adapters. These metal panels easily snap into the enclosures with snap lock mounting fixtures. The multimode adapters utilize high performance zirconia ceramic and phosphorous-bronze split sleeve inserts for minimal insertion loss contribution. Features: Standard adapter panel is front removable Uses plunger/grommet fastener Designation strip kit provided Ideal for simple moves, adds, and changes Holds adapter panels securely in place Facilitates accurate port identification WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
6 PORT MM ST FIBER MODULE - 50-24017 - MilesTek Corporation
Denton, TX, United States
6 PORT MM ST FIBER MODULE
50-24017
6 PORT MM ST FIBER MODULE 50-24017
[HELLRMN TYTN] 6 Port MM ST Fiber Module - 50-24017 Modular Adapter Panel Loaded with 6 ST MM/SM Adapters. These metal panels easily snap into the enclosures with snap lock mounting fixtures. The multimode adapters utilize high performance zirconia ceramic and phosphorous-bronze split sleeve inserts for minimal insertion loss contribution. Features: Standard adapter panel is front removable Uses plunger/grommet fastener Designation strip kit provided Ideal for simple moves, adds, and changes Holds adapter panels securely in place Facilitates accurate port identification WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[HELLRMN TYTN] 6 Port MM ST Fiber Module - 50-24017 Modular Adapter Panel Loaded with 6 ST MM/SM Adapters. These metal panels easily snap into the enclosures with snap lock mounting fixtures. The multimode adapters utilize high performance zirconia ceramic and phosphorous-bronze split sleeve inserts for minimal insertion loss contribution.

    Features:
  • Standard adapter panel is front removable
  • Uses plunger/grommet fastener
  • Designation strip kit provided
  • Ideal for simple moves, adds, and changes
  • Holds adapter panels securely in place
  • Facilitates accurate port identification

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Fiber Optic Connectors
Product Number 50-24017
Product Name 6 PORT MM ST FIBER MODULE
Unlock Full Specs
to access all available technical data

Similar Products

LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Connectors - 5368086 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type FC
Fiber Type Simplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Adapters - 8889 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details