jbj Techniques Limited Engine Turning Mechanism

Description
Engine Flywheel Turning Mechanism» For engine build up and servicing.‍» Provides the ability to rotate all sizes of engines.» Designed to slowly rotate the engine crankshaft (left /right) and to lock it in any required position.» Generally mounted on the engine flywheel housing.» For temporary installation, a separate mounting bracket is available.» Can be driven by pneumatic or electric power.» Self-locking mechanism guarantees safe operation.» Electric powered or pneumatic options available.
Request a Quote
Description
Engine Flywheel Turning Mechanism» For engine build up and servicing.‍» Provides the ability to rotate all sizes of engines.» Designed to slowly rotate the engine crankshaft (left /right) and to lock it in any required position.» Generally mounted on the engine flywheel housing.» For temporary installation, a separate mounting bracket is available.» Can be driven by pneumatic or electric power.» Self-locking mechanism guarantees safe operation.» Electric powered or pneumatic options available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Engine Turning Mechanism -  - jbj Techniques Limited
Redhill, United Kingdom
Engine Turning Mechanism
Engine Turning Mechanism
Engine Flywheel Turning Mechanism» For engine build up and servicing.‍» Provides the ability to rotate all sizes of engines.» Designed to slowly rotate the engine crankshaft (left /right) and to lock it in any required position.» Generally mounted on the engine flywheel housing.» For temporary installation, a separate mounting bracket is available.» Can be driven by pneumatic or electric power.» Self-locking mechanism guarantees safe operation.» Electric powered or pneumatic options available.

Engine Flywheel Turning Mechanism» For engine build up and servicing.‍» Provides the ability to rotate all sizes of engines.» Designed to slowly rotate the engine crankshaft (left /right) and to lock it in any required position.» Generally mounted on the engine flywheel housing.» For temporary installation, a separate mounting bracket is available.» Can be driven by pneumatic or electric power.» Self-locking mechanism guarantees safe operation.» Electric powered or pneumatic options available.

Supplier's Site

Technical Specifications

  jbj Techniques Limited
Product Category Gearboxes and Gearheads
Product Name Engine Turning Mechanism
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details