jbj Techniques Limited RM Speed Increasing/Decreasing Gearboxes

Description
RM gearboxes consist of a 2-piece cast iron casing* with helical teeth, case hardened gears and shafts. Reverse rotation units have a primary gear on the input shaft driving directly onto the secondary gear powering the output shaft. Same rotation versions have an idler gear between primary and secondary gears. There are 3 basic types of RM gearbox; RM-GR models are for close coupling to diesel prime movers and have a choice of SAE housing and rigid or flexible couplings; RM-BD models are similar to RM-GR but are fitted within an overcentre clutch in place of coupling, RM-BDS models offer independent mount units with overcentre clutch. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote
Description
RM gearboxes consist of a 2-piece cast iron casing* with helical teeth, case hardened gears and shafts. Reverse rotation units have a primary gear on the input shaft driving directly onto the secondary gear powering the output shaft. Same rotation versions have an idler gear between primary and secondary gears. There are 3 basic types of RM gearbox; RM-GR models are for close coupling to diesel prime movers and have a choice of SAE housing and rigid or flexible couplings; RM-BD models are similar to RM-GR but are fitted within an overcentre clutch in place of coupling, RM-BDS models offer independent mount units with overcentre clutch. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Redhill, United Kingdom
RM Speed Increasing/Decreasing Gearboxes
RM Speed Increasing/Decreasing Gearboxes
RM gearboxes consist of a 2-piece cast iron casing* with helical teeth, case hardened gears and shafts. Reverse rotation units have a primary gear on the input shaft driving directly onto the secondary gear powering the output shaft. Same rotation versions have an idler gear between primary and secondary gears. There are 3 basic types of RM gearbox; RM-GR models are for close coupling to diesel prime movers and have a choice of SAE housing and rigid or flexible couplings; RM-BD models are similar to RM-GR but are fitted within an overcentre clutch in place of coupling, RM-BDS models offer independent mount units with overcentre clutch. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.

RM gearboxes consist of a 2-piece cast iron casing* with helical teeth, case hardened gears and shafts. Reverse rotation units have a primary gear on the input shaft driving directly onto the secondary gear powering the output shaft. Same rotation versions have an idler gear between primary and secondary gears.

There are 3 basic types of RM gearbox; RM-GR models are for close coupling to diesel prime movers and have a choice of SAE housing and rigid or flexible couplings; RM-BD models are similar to RM-GR but are fitted within an overcentre clutch in place of coupling, RM-BDS models offer independent mount units with overcentre clutch.

From small individual components to large combinations.
Engineered product packages for a wide range of applications.

» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.

» prompt product supply
large stocks for next day delivery on many items.

» machine shop
full machining services for bespoke designs.

Supplier's Site

Technical Specifications

  jbj Techniques Limited
Product Category Gearboxes and Gearheads
Product Name RM Speed Increasing/Decreasing Gearboxes
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
Maximum Input Speed 2000 to 3500 rpm
Efficiency 95 to 97 %
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details