OFS Datasheets for Fiber Optic Cables

Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more

Product Name Notes
For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical...
For installation in enclosed or sealed locations, low smoke zero halogen (LSZH) cable, based on HCS fiber, is the recommended solution. These cables are crimp and cleave compatible when using...
For installation of fiber optic cable in enclosed or sealed locations, low smoke zero halogen (LSZH) cable with FiberWire base fiber is the recommended solution. LSZH cable combines strength, reliability,...
For outdoor use, these cables are designed for data communication in challenging environments. With the durability and toughness of HCS optical fibers, these tight buffer, breakout cables are all waterblocked...
OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the Agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built...
OFS 2.5 mm HCS fiber cables are designed primarily for industrial data-communication applications. Taking advantage of the durability and toughness of HCS optical fibers, these tight-buffer cables surround the fiber...
OFS 3.0 mm diameter simplex cables are constructed with large core HCS fiber surrounded by aramid yarn strength members and a polyurethane jacket. Standard fiber core diameters available range from...
Our top multimode step-index choice for high-performance aircraft and military vehicles, Avioptics brand simplex cable offers many advantages. Based on standard HCS fiber, it is configured to withstand exposure to...
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas...
The FlightGuide family of aerospace cables provides high temperature and strength capabilities for 100/140 μm graded-index fibers. Proven success on F/A-22, F-16, and other state-of-the-art aircraft demonstrates our ability to...
The FlightGuide family of aerospace fibers provides high-temperature and strength capabilities for 100/140 μm graded-index fibers. Proven success on F/A-22 aircraft has been extended; FlightGuide cables have been specially selected...
These cables are designed for industrial data communication applications in challenging environments. Taking advantage of the durability and toughness of HCS optical fibers, these tight buffer cables are all waterblocked...
These cables are designed for industrial data communication applications in challenging environments. They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant,...
This cable provides extra protection in harsh indoor manufacturing environments, enabling highly intelligent communication interfaces over rugged areas--the factory floor and elsewhere. The cable design is based on our HCS...