OFS 2.5 mm HCS fiber cables are designed primarily for industrial data-communication applications. Taking advantage of the durability and toughness of HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC jacket. For especially heavy-duty environments, choose the Factory5 option.
| OFS | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | AC01282-10 |
| Product Name | Indoor Industrial Cable |
| Cable Type | Zipcord |
| Fiber Mode | Multimode |
| Number of Fibers | 2 |
| Core Size | 200 µm (7.87 mils) |
| Connector Type | None |