OFS Factory5™ Cable

Description
This cable provides extra protection in harsh indoor manufacturing environments, enabling highly intelligent communication interfaces over rugged areas--the factory floor and elsewhere. The cable design is based on our HCS 200 μm fibers and is fully compatible with our crimp and cleave termination system. Quickly terminate cable ends in the field with no epoxy or polishing required. Cables built with 200 μm HCS fiber are an alternative to the plastic fiber frequently used with transceiver components, offering high performance at comparable cost. Aramid yarns and an ETFE buffer provide strength, durability, and fatigue resistance. Full assemblies incorporating ST or SMA connector styles are available. The base fiber for this cable is also available separately.
Description
This cable provides extra protection in harsh indoor manufacturing environments, enabling highly intelligent communication interfaces over rugged areas--the factory floor and elsewhere. The cable design is based on our HCS 200 μm fibers and is fully compatible with our crimp and cleave termination system. Quickly terminate cable ends in the field with no epoxy or polishing required. Cables built with 200 μm HCS fiber are an alternative to the plastic fiber frequently used with transceiver components, offering high performance at comparable cost. Aramid yarns and an ETFE buffer provide strength, durability, and fatigue resistance. Full assemblies incorporating ST or SMA connector styles are available. The base fiber for this cable is also available separately.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
This cable provides extra protection in harsh indoor manufacturing environments, enabling highly intelligent communication interfaces over rugged areas--the factory floor and elsewhere. The cable design is based on our HCS 200 μm fibers and is fully compatible with our crimp and cleave termination system. Quickly terminate cable ends in the field with no epoxy or polishing required. Cables built with 200 μm HCS fiber are an alternative to the plastic fiber frequently used with transceiver components, offering high performance at comparable cost. Aramid yarns and an ETFE buffer provide strength, durability, and fatigue resistance. Full assemblies incorporating ST or SMA connector styles are available. The base fiber for this cable is also available separately.

This cable provides extra protection in harsh indoor manufacturing environments, enabling highly intelligent communication interfaces over rugged areas--the factory floor and elsewhere. The cable design is based on our HCS 200 μm fibers and is fully compatible with our crimp and cleave termination system. Quickly terminate cable ends in the field with no epoxy or polishing required. Cables built with 200 μm HCS fiber are an alternative to the plastic fiber frequently used with transceiver components, offering high performance at comparable cost. Aramid yarns and an ETFE buffer provide strength, durability, and fatigue resistance. Full assemblies incorporating ST or SMA connector styles are available. The base fiber for this cable is also available separately.

Supplier's Site

Technical Specifications

  OFS
Product Category Fiber Optic Cables
Product Number Factory5™ Cable
Cable Type Simplex
Fiber Mode Multimode
Number of Fibers 1
Core Size 200 µm (7.87 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1235717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 6500 µm (256 mils)
Connector Type Unterminated
View Details