Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical.
All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding problems. HCS fiber V-System cable is a low-cost, silica-based cabling system, compatible with Avago® versatile link 650 nm receivers and transmitters.
| OFS | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | C10686 |
| Product Name | Outdoor Industrial HCS® Cable |
| Cable Type | Duplex |
| Fiber Mode | Multimode |
| Number of Fibers | 2 |
| Core Size | 200 µm (7.87 mils) |
| Connector Type | None |