OFS Outdoor Industrial HCS® Cable BC06145-06

Description
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding problems. HCS fiber V-System cable is a low-cost, silica-based cabling system, compatible with Avago® versatile link 650 nm receivers and transmitters.
Description
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding problems. HCS fiber V-System cable is a low-cost, silica-based cabling system, compatible with Avago® versatile link 650 nm receivers and transmitters.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Industrial HCS® Cable - BC06145-06 - OFS
Norcross, GA, USA
Outdoor Industrial HCS® Cable
BC06145-06
Outdoor Industrial HCS® Cable BC06145-06
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding problems. HCS fiber V-System cable is a low-cost, silica-based cabling system, compatible with Avago® versatile link 650 nm receivers and transmitters.

Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical.
All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding problems. HCS fiber V-System cable is a low-cost, silica-based cabling system, compatible with Avago® versatile link 650 nm receivers and transmitters.

Supplier's Site

Technical Specifications

  OFS
Product Category Fiber Optic Cables
Product Number BC06145-06
Product Name Outdoor Industrial HCS® Cable
Cable Type Multifiber
Fiber Mode Multimode
Number of Fibers 6
Core Size 200 µm (7.87 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fibre Optic Cable - 1213942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details