OFS HCU-MF062T-A02RZ C17759

Description
For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC jacket.
Description
For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
HCU-MF062T-A02RZ - C17759 - OFS
Norcross, GA, USA
HCU-MF062T-A02RZ
C17759
HCU-MF062T-A02RZ C17759
For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC jacket.

For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC jacket.

Supplier's Site

Technical Specifications

  OFS
Product Category Fiber Optic Cables
Product Number C17759
Product Name HCU-MF062T-A02RZ
Cable Type Zipcord
Fiber Mode SingleMode
Number of Fibers 6
Connector Type SMA (optional feature); ST (optional feature)
Cable Diameter 2.5 mm (0.0984 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. - F-MCC-T-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 1930187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Features Other; OM2
View Details