OFS Plenum Cable BC04340

Description
OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the Agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 200 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.
Description
OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the Agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 200 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Plenum Cable
BC04340
Plenum Cable BC04340
OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the Agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 200 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.

OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the Agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 200 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.

Supplier's Site

Technical Specifications

  OFS
Product Category Fiber Optic Cables
Product Number BC04340
Product Name Plenum Cable
Cable Type Zipcord
Fiber Mode Multimode
Number of Fibers 2
Core Size 200 µm (7.87 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fibre Optic Cable - 5357418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details