OFS HCU-MF062T-A02PZ C17760

Description
For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC jacket.
Description
For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
HCU-MF062T-A02PZ - C17760 - OFS
Norcross, GA, USA
HCU-MF062T-A02PZ
C17760
HCU-MF062T-A02PZ C17760
For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC jacket.

For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC jacket.

Supplier's Site

Technical Specifications

  OFS
Product Category Fiber Optic Cables
Product Number C17760
Product Name HCU-MF062T-A02PZ
Cable Type Zipcord
Fiber Mode SingleMode
Connector Type SMA (optional feature); ST (optional feature)
Cable Diameter 2.5 mm (0.0984 inch)
Cable Weight 0.0201 lbs/ft (0.0299 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Glass Fiber Optic Cable - 43GR-FRS40SL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fibre Optic Cable - 2873394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details