OFS Outdoor Industrial HCS® Cable AC02843-10

Description
These cables are designed for industrial data communication applications in challenging environments. They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments. Taking advantage of the features of HCS optical fibers, these tight buffer cables are surrounded by high strength aramid yarn and a tough polyethylene jacket.
Description
These cables are designed for industrial data communication applications in challenging environments. They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments. Taking advantage of the features of HCS optical fibers, these tight buffer cables are surrounded by high strength aramid yarn and a tough polyethylene jacket.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Industrial HCS® Cable - AC02843-10 - OFS
Norcross, GA, USA
Outdoor Industrial HCS® Cable
AC02843-10
Outdoor Industrial HCS® Cable AC02843-10
These cables are designed for industrial data communication applications in challenging environments. They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments. Taking advantage of the features of HCS optical fibers, these tight buffer cables are surrounded by high strength aramid yarn and a tough polyethylene jacket.

These cables are designed for industrial data communication applications in challenging environments.
They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments.
Taking advantage of the features of HCS optical fibers, these tight buffer cables are surrounded by high strength aramid yarn and a tough polyethylene jacket.

Supplier's Site

Technical Specifications

  OFS
Product Category Fiber Optic Cables
Product Number AC02843-10
Product Name Outdoor Industrial HCS® Cable
Cable Type Duplex
Fiber Mode Multimode
Number of Fibers 2
Core Size 200 µm (7.87 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00001 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/UPC Connectors - F-SMF-28-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details