OFS Datasheets for Fiber Optic Connectors

Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more

Product Name Notes
OFS FiberWire V-pin connectors are designed for use with OFS' V-System crimp and cleave termination kits. Our V-pin style connectors take less than two minutes per end to terminate because...
OFS' Crimp & Cleave SMA connectors are designed for use with OFS' ST®/SMA crimp and cleave termination kits. Our SMA style connectors take less than two minutes per end to...
OFS' Crimp & Cleave ST connectors are designed for use with OFS' ST/SMA crimp and cleave termination kits. Our ST style connectors take less than two minutes per end to...
OFS' FiberWire F07 connectors are designed for use in OFS' F07-system crimp and cleave termination kit. F07 duplex connectors are compatible with our 200 μm zipcord and duplex 200 μm...
OFS' FiberWire Harsh Environment SMA 905 connectors are designed for use in OFS' ST-SMA crimp and cleave termination kits. Our Harsh Environment SMA style connectors take less than two minutes...
OFS' ST and SMA connectors are designed for use with OFS ST/SMA crimp and cleave termination kits. Both connector styles are quick and easy to terminate by the crimp and...