OFS Plenum Cable C11236

Description
OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 400 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.
Description
OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 400 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Plenum Cable
C11236
Plenum Cable C11236
OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 400 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.

OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 400 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.

Supplier's Site

Technical Specifications

  OFS
Product Category Fiber Optic Cables
Product Number C11236
Product Name Plenum Cable
Cable Type Zipcord
Fiber Mode Multimode
Number of Fibers 2
Core Size 400 µm (15.75 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details