OFS Outdoor Industrial HCS® Cable AC01284-10

Description
These cables are designed for industrial data communication applications in challenging environments. They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments. Taking advantage of the features of HCS optical fibers, these tight buffer cables are surrounded by high strength aramid yarn and a tough polyethylene jacket.
Description
These cables are designed for industrial data communication applications in challenging environments. They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments. Taking advantage of the features of HCS optical fibers, these tight buffer cables are surrounded by high strength aramid yarn and a tough polyethylene jacket.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Industrial HCS® Cable - AC01284-10 - OFS
Norcross, GA, USA
Outdoor Industrial HCS® Cable
AC01284-10
Outdoor Industrial HCS® Cable AC01284-10
These cables are designed for industrial data communication applications in challenging environments. They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments. Taking advantage of the features of HCS optical fibers, these tight buffer cables are surrounded by high strength aramid yarn and a tough polyethylene jacket.

These cables are designed for industrial data communication applications in challenging environments.
They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments.
Taking advantage of the features of HCS optical fibers, these tight buffer cables are surrounded by high strength aramid yarn and a tough polyethylene jacket.

Supplier's Site

Technical Specifications

  OFS
Product Category Fiber Optic Cables
Product Number AC01284-10
Product Name Outdoor Industrial HCS® Cable
Cable Type Multifiber
Fiber Mode Multimode
Number of Fibers 4
Core Size 200 µm (7.87 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 2873370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OM5
Operating Temperature 60 C (140 F)
View Details