OFS Plenum Cable C12345

Description
OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 400 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.
Description
OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 400 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Plenum Cable
C12345
Plenum Cable C12345
OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 400 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.

OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 400 μm HCS fiber are an alternative to the plastic fiber usually used with those components, offering high performance at comparable cost. Compared with plastic fiber, OFS cables provide greater link length, better mechanical and environmental properties, and are available in flame retardant versions.

Supplier's Site

Technical Specifications

  OFS
Product Category Fiber Optic Cables
Product Number C12345
Product Name Plenum Cable
Cable Type Zipcord W/ Yarn
Fiber Mode Multimode
Number of Fibers 2
Core Size 400 µm (15.75 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1 m, ST Connectors - F-MFD-C-1ST - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type ST; ST/UPC
View Details
Fibre Optic Cable - 2846857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details