OFS Outdoor Industrial HCS® Cable BC06145-02

Description
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding problems. HCS fiber V-System cable is a low-cost, silica-based cabling system, compatible with Avago® versatile link 650 nm receivers and transmitters.
Description
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding problems. HCS fiber V-System cable is a low-cost, silica-based cabling system, compatible with Avago® versatile link 650 nm receivers and transmitters.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Industrial HCS® Cable - BC06145-02 - OFS
Norcross, GA, USA
Outdoor Industrial HCS® Cable
BC06145-02
Outdoor Industrial HCS® Cable BC06145-02
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding problems. HCS fiber V-System cable is a low-cost, silica-based cabling system, compatible with Avago® versatile link 650 nm receivers and transmitters.

Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical.
All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding problems. HCS fiber V-System cable is a low-cost, silica-based cabling system, compatible with Avago® versatile link 650 nm receivers and transmitters.

Supplier's Site

Technical Specifications

  OFS
Product Category Fiber Optic Cables
Product Number BC06145-02
Product Name Outdoor Industrial HCS® Cable
Cable Type Duplex
Fiber Mode Multimode
Number of Fibers 2
Core Size 200 µm (7.87 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
UV Singlemode Fiber, 320-430 nm, Pure Silica Core, Non-photo darkening - F-SM-300-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 320 to 430 nm (3200 to 4300 Å)
Numerical Aperture 0.1200
View Details
Fibre Optic Cable - 2846960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details