OFS Low Smoke Zero Halogen Cable BC05032

Description
For installation of fiber optic cable in enclosed or sealed locations, low smoke zero halogen (LSZH) cable with FiberWire base fiber is the recommended solution. LSZH cable combines strength, reliability, high bandwidth, and compact design with environmentally sound construction. LSZH cable meets International Electrotechnical Commission (IEC) 754-2 and 332-3 requirements for acid gas emissions, flammability, and flexibility. These cables can be terminated with SMA 905, as well as ST, FC, or SC connectors. Simplex or duplex designs are standard with aramid yarn strength members, but LSZH cable can be configured for up to 18 color-coded fibers in a single outer jacket with a breakout cord.
Description
For installation of fiber optic cable in enclosed or sealed locations, low smoke zero halogen (LSZH) cable with FiberWire base fiber is the recommended solution. LSZH cable combines strength, reliability, high bandwidth, and compact design with environmentally sound construction. LSZH cable meets International Electrotechnical Commission (IEC) 754-2 and 332-3 requirements for acid gas emissions, flammability, and flexibility. These cables can be terminated with SMA 905, as well as ST, FC, or SC connectors. Simplex or duplex designs are standard with aramid yarn strength members, but LSZH cable can be configured for up to 18 color-coded fibers in a single outer jacket with a breakout cord.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Low Smoke Zero Halogen Cable
BC05032
Low Smoke Zero Halogen Cable BC05032
For installation of fiber optic cable in enclosed or sealed locations, low smoke zero halogen (LSZH) cable with FiberWire base fiber is the recommended solution. LSZH cable combines strength, reliability, high bandwidth, and compact design with environmentally sound construction. LSZH cable meets International Electrotechnical Commission (IEC) 754-2 and 332-3 requirements for acid gas emissions, flammability, and flexibility. These cables can be terminated with SMA 905, as well as ST, FC, or SC connectors. Simplex or duplex designs are standard with aramid yarn strength members, but LSZH cable can be configured for up to 18 color-coded fibers in a single outer jacket with a breakout cord.

For installation of fiber optic cable in enclosed or sealed locations, low smoke zero halogen (LSZH) cable with FiberWire base fiber is the recommended solution. LSZH cable combines strength, reliability, high bandwidth, and compact design with environmentally sound construction. LSZH cable meets International Electrotechnical Commission (IEC) 754-2 and 332-3 requirements for acid gas emissions, flammability, and flexibility. These cables can be terminated with SMA 905, as well as ST, FC, or SC connectors. Simplex or duplex designs are standard with aramid yarn strength members, but LSZH cable can be configured for up to 18 color-coded fibers in a single outer jacket with a breakout cord.

Supplier's Site

Technical Specifications

  OFS
Product Category Fiber Optic Cables
Product Number BC05032
Product Name Low Smoke Zero Halogen Cable
Cable Type Simplex
Fiber Mode Multimode
Number of Fibers 1
Core Size 200 µm (7.87 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bend Insensitive, Reduced Clad - F-SM1500-5.3/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
View Details
Fibre Optic Cable - 2149629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 7000 µm (276 mils)
Features Other; OM3
View Details