For outdoor use, these cables are designed for data communication in challenging environments. With the durability and toughness of HCS optical fibers, these tight buffer, breakout cables are all waterblocked with swellable tape wrap and protected with a final outer polyethylene jacket. Some have additional dielectric armoring.
| OFS | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | C17766 |
| Product Name | HCU-MF062T-A06EB |
| Cable Type | Waterblocked |
| Fiber Mode | SingleMode |
| Number of Fibers | 6 |
| Connector Type | SMA (optional feature); ST (optional feature) |
| Cable Diameter | 10 mm (0.3937 inch) |