NationSkander California Corporation GE6E Spherical Plain Bearing 6x14x6 Miniature Plain Bearings Kit7218

Description
GE6E Spherical Plain Bearing is a popular item that could be used in many applications, the dimensions are 6mm x 14mm x 6mm. Item: GE6E Ball Bearing Type: Spherical Plain Bearing Material: Carbon Steel inner Diameter (ID): 6mm outer diameter (OD): 14mm Width/Height/thickne ss: 6mm Size: 6 x 14 x 6 mm Quantity: One Bearing Dynamic Load Rating: 400 KGF Static Load Rating: 2400 KGF GE6E=GE6D0
Description
GE6E Spherical Plain Bearing is a popular item that could be used in many applications, the dimensions are 6mm x 14mm x 6mm. Item: GE6E Ball Bearing Type: Spherical Plain Bearing Material: Carbon Steel inner Diameter (ID): 6mm outer diameter (OD): 14mm Width/Height/thickne ss: 6mm Size: 6 x 14 x 6 mm Quantity: One Bearing Dynamic Load Rating: 400 KGF Static Load Rating: 2400 KGF GE6E=GE6D0

Suppliers

Company
Product
Description
Supplier Links
GE6E Spherical Plain Bearing 6x14x6 Miniature Plain Bearings - Kit7218 - NationSkander California Corporation
Anaheim, CA, USA
GE6E Spherical Plain Bearing 6x14x6 Miniature Plain Bearings
Kit7218
GE6E Spherical Plain Bearing 6x14x6 Miniature Plain Bearings Kit7218
GE6E Spherical Plain Bearing is a popular item that could be used in many applications, the dimensions are 6mm x 14mm x 6mm. Item: GE6E Ball Bearing Type: Spherical Plain Bearing Material: Carbon Steel inner Diameter (ID): 6mm outer diameter (OD): 14mm Width/Height/thickne ss: 6mm Size: 6 x 14 x 6 mm Quantity: One Bearing Dynamic Load Rating: 400 KGF Static Load Rating: 2400 KGF GE6E=GE6D0

GE6E Spherical Plain Bearing is a popular item that could be used in many applications, the dimensions are 6mm x 14mm x 6mm.

  • Item: GE6E Ball Bearing
  • Type: Spherical Plain Bearing
  • Material: Carbon Steel
  • inner Diameter (ID): 6mm
  • outer diameter (OD): 14mm
  • Width/Height/thickness: 6mm
  • Size: 6 x 14 x 6 mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 400 KGF
  • Static Load Rating: 2400 KGF
  • GE6E=GE6D0
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number Kit7218
Product Name GE6E Spherical Plain Bearing 6x14x6 Miniature Plain Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.1024 inch (28.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-1000-12 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7660 inch (19.46 mm)
View Details
Guide Roller Bushings Eccentric - BX-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
1.002
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.0020 inch (25.45 mm)
View Details