NationSkander California Corporation GE70ES-2RS Spherical Bushing Plain Bearing 70x105x49 kit653

Description
GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE70ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 70mm outer diameter (OD): 105mm Width/Height/thickne ss: 49mm Size: 70 x 105 x 49 mm Quantity: One Bearing Basic Dynamic Load Rating: 36,800 KGF Basic Static Load Rating: 221,000 KGF GE70ES-2RS=GE70D0-2R S
Description
GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE70ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 70mm outer diameter (OD): 105mm Width/Height/thickne ss: 49mm Size: 70 x 105 x 49 mm Quantity: One Bearing Basic Dynamic Load Rating: 36,800 KGF Basic Static Load Rating: 221,000 KGF GE70ES-2RS=GE70D0-2R S

Suppliers

Company
Product
Description
Supplier Links
GE70ES-2RS Spherical Bushing Plain Bearing 70x105x49 - kit653 - NationSkander California Corporation
Anaheim, CA, USA
GE70ES-2RS Spherical Bushing Plain Bearing 70x105x49
kit653
GE70ES-2RS Spherical Bushing Plain Bearing 70x105x49 kit653
GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE70ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 70mm outer diameter (OD): 105mm Width/Height/thickne ss: 49mm Size: 70 x 105 x 49 mm Quantity: One Bearing Basic Dynamic Load Rating: 36,800 KGF Basic Static Load Rating: 221,000 KGF GE70ES-2RS=GE70D0-2R S

GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: GE70ES-2RS Bearing
  • Type: Double Sealed Spherical Bushings Plain Bearing
  • Material: Carbon Steel
  • Closures: 2 Rubber Seals
  • inner Diameter (ID): 70mm
  • outer diameter (OD): 105mm
  • Width/Height/thickness: 49mm
  • Size: 70 x 105 x 49 mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 36,800 KGF
  • Basic Static Load Rating: 221,000 KGF
  • GE70ES-2RS=GE70D0-2RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number kit653
Product Name GE70ES-2RS Spherical Bushing Plain Bearing 70x105x49
Unlock Full Specs
to access all available technical data

Similar Products

Bonded Bushes - 2982926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.4724 inch (12.00 mm)
Bearing OD 1.1024 inch (28.00 mm)
View Details
Guide Roller Bushings Eccentric - BX-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
Snap Bushings - SB-562-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4370 inch (11.10 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 1210 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details