NationSkander California Corporation GE35ES-2RS Double Sealed Spherical Plain Bearing 35x55x25 kit648

Description
GE35ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 35mm, outer diameter is 55mm and the width is 25mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE35ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 35mm outer diameter (OD): 55mm Width/Height/thickne ss: 25mm Size: 35 x 55 x 25 mm Quantity: One Bearing Basic Dynamic Load Rating: 9,400 KGF Basic Static Load Rating: 56,400 KGF GE35ES-2RS=GE35D0-2R S
Description
GE35ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 35mm, outer diameter is 55mm and the width is 25mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE35ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 35mm outer diameter (OD): 55mm Width/Height/thickne ss: 25mm Size: 35 x 55 x 25 mm Quantity: One Bearing Basic Dynamic Load Rating: 9,400 KGF Basic Static Load Rating: 56,400 KGF GE35ES-2RS=GE35D0-2R S

Suppliers

Company
Product
Description
Supplier Links
GE35ES-2RS Double Sealed Spherical Plain Bearing 35x55x25 - kit648 - NationSkander California Corporation
Anaheim, CA, USA
GE35ES-2RS Double Sealed Spherical Plain Bearing 35x55x25
kit648
GE35ES-2RS Double Sealed Spherical Plain Bearing 35x55x25 kit648
GE35ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 35mm, outer diameter is 55mm and the width is 25mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE35ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 35mm outer diameter (OD): 55mm Width/Height/thickne ss: 25mm Size: 35 x 55 x 25 mm Quantity: One Bearing Basic Dynamic Load Rating: 9,400 KGF Basic Static Load Rating: 56,400 KGF GE35ES-2RS=GE35D0-2R S

GE35ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 35mm, outer diameter is 55mm and the width is 25mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: GE35ES-2RS Bearing
  • Type: Double Sealed Spherical Bushings Plain Bearing
  • Material: Carbon Steel
  • Closures: 2 Rubber Seals
  • inner Diameter (ID): 35mm
  • outer diameter (OD): 55mm
  • Width/Height/thickness: 25mm
  • Size: 35 x 55 x 25 mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 9,400 KGF
  • Basic Static Load Rating: 56,400 KGF
  • GE35ES-2RS=GE35D0-2RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number kit648
Product Name GE35ES-2RS Double Sealed Spherical Plain Bearing 35x55x25
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 2.3622 inch (60.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8770 inch (22.28 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Ancillary Bearings, GE - GE30ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Metric
Bearing ID 1.1811 inch (30.00 mm)
Bearing OD 1.8504 inch (47.00 mm)
View Details