NationSkander California Corporation GE10E Spherical Plain Bearing 10x19x9 Spherical Bearings Kit7219

Description
GE10E Spherical Plain Bearing is a popular item that could be used in many applications, the dimensions are 10mm x 19mm x 9mm. Item: GE10E Ball Bearing Type: Spherical Plain Bearing Material: Carbon Steel inner Diameter (ID): 10mm outer diameter (OD): 19mm Width/Height/thickne ss: 9mm Size: 10 x 19 x 9 mm Quantity: One Bearing Dynamic Load Rating: 960 KGF Static Load Rating: 5760 KGF GE10E=GE10D0
Description
GE10E Spherical Plain Bearing is a popular item that could be used in many applications, the dimensions are 10mm x 19mm x 9mm. Item: GE10E Ball Bearing Type: Spherical Plain Bearing Material: Carbon Steel inner Diameter (ID): 10mm outer diameter (OD): 19mm Width/Height/thickne ss: 9mm Size: 10 x 19 x 9 mm Quantity: One Bearing Dynamic Load Rating: 960 KGF Static Load Rating: 5760 KGF GE10E=GE10D0

Suppliers

Company
Product
Description
Supplier Links
GE10E Spherical Plain Bearing 10x19x9 Spherical Bearings - Kit7219 - NationSkander California Corporation
Anaheim, CA, USA
GE10E Spherical Plain Bearing 10x19x9 Spherical Bearings
Kit7219
GE10E Spherical Plain Bearing 10x19x9 Spherical Bearings Kit7219
GE10E Spherical Plain Bearing is a popular item that could be used in many applications, the dimensions are 10mm x 19mm x 9mm. Item: GE10E Ball Bearing Type: Spherical Plain Bearing Material: Carbon Steel inner Diameter (ID): 10mm outer diameter (OD): 19mm Width/Height/thickne ss: 9mm Size: 10 x 19 x 9 mm Quantity: One Bearing Dynamic Load Rating: 960 KGF Static Load Rating: 5760 KGF GE10E=GE10D0

GE10E Spherical Plain Bearing is a popular item that could be used in many applications, the dimensions are 10mm x 19mm x 9mm.

  • Item: GE10E Ball Bearing
  • Type: Spherical Plain Bearing
  • Material: Carbon Steel
  • inner Diameter (ID): 10mm
  • outer diameter (OD): 19mm
  • Width/Height/thickness: 9mm
  • Size: 10 x 19 x 9 mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 960 KGF
  • Static Load Rating: 5760 KGF
  • GE10E=GE10D0
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number Kit7219
Product Name GE10E Spherical Plain Bearing 10x19x9 Spherical Bearings
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-2-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.2500 inch (57.15 mm)
View Details
Snap Bushings - SB-625-8 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details
Taper Lock Bushes - 184347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.4724 inch (12.00 mm)
Bearing OD 1.3780 inch (35.00 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details