Ryan Electronics Corporation UL/CSA Approved Hook-up Wire UL 1007

Description
APPLICATIONS: Internal wiring of electrical and electronic equipment, pannels, and meters CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .015" nom. wall thickness OPERATING TEMPERATURE: UL 1007 -10°C to +80°C UL 1569 -20°C to +105°C VOLTAGE: 300 volt APPROVALS: UL 1007 | UL1569 RoHS compliant UL VW-1 flame test
Description
APPLICATIONS: Internal wiring of electrical and electronic equipment, pannels, and meters CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .015" nom. wall thickness OPERATING TEMPERATURE: UL 1007 -10°C to +80°C UL 1569 -20°C to +105°C VOLTAGE: 300 volt APPROVALS: UL 1007 | UL1569 RoHS compliant UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - UL 1007 - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
UL 1007
UL/CSA Approved Hook-up Wire UL 1007
APPLICATIONS: Internal wiring of electrical and electronic equipment, pannels, and meters CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .015" nom. wall thickness OPERATING TEMPERATURE: UL 1007 -10°C to +80°C UL 1569 -20°C to +105°C VOLTAGE: 300 volt APPROVALS: UL 1007 | UL1569 RoHS compliant UL VW-1 flame test

APPLICATIONS:

  • Internal wiring of electrical and electronic equipment, pannels, and meters

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded tinned copper
  • PVC insulation, color coded, .015" nom. wall thickness

OPERATING TEMPERATURE:

  • UL 1007 -10°C to +80°C
  • UL 1569 -20°C to +105°C

VOLTAGE:

  • 300 volt

APPROVALS:

  • UL 1007 | UL1569
  • RoHS compliant
  • UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Hookup Wires
Product Number UL 1007
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 181721-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details