Ryan Electronics Corporation UL/CSA Approved Hook-up Wire UL 1028

Description
APPLICATIONS: Wiring of machine tools, control cabinents, and appliances CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper PVC insulation, color coded UL 1028, .045" nom wall thickness UL 1283, .060" nom wall thickness UL 1284, .080" nom wall thickness OPERATING TEMPERATURE: -20°C to +105°C VOLTAGE: 600 volt APPROVALS: UL 1028, 1283, 1284 RoHS compliant UL VW-1 flame test
Description
APPLICATIONS: Wiring of machine tools, control cabinents, and appliances CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper PVC insulation, color coded UL 1028, .045" nom wall thickness UL 1283, .060" nom wall thickness UL 1284, .080" nom wall thickness OPERATING TEMPERATURE: -20°C to +105°C VOLTAGE: 600 volt APPROVALS: UL 1028, 1283, 1284 RoHS compliant UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - UL 1028 - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
UL 1028
UL/CSA Approved Hook-up Wire UL 1028
APPLICATIONS: Wiring of machine tools, control cabinents, and appliances CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper PVC insulation, color coded UL 1028, .045" nom wall thickness UL 1283, .060" nom wall thickness UL 1284, .080" nom wall thickness OPERATING TEMPERATURE: -20°C to +105°C VOLTAGE: 600 volt APPROVALS: UL 1028, 1283, 1284 RoHS compliant UL VW-1 flame test

APPLICATIONS:

  • Wiring of machine tools, control cabinents, and appliances

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded tinned copper
  • PVC insulation, color coded
  • UL 1028, .045" nom wall thickness
  • UL 1283, .060" nom wall thickness
  • UL 1284, .080" nom wall thickness

OPERATING TEMPERATURE:

  • -20°C to +105°C

VOLTAGE:

  • 600 volt

APPROVALS:

  • UL 1028, 1283, 1284
  • RoHS compliant
  • UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Hookup Wires
Product Number UL 1028
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 173763-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details