Ryan Electronics Corporation UL/CSA Approved Hook-up Wire UL 3221

Description
APPLICATIONS: May be found in appliances, transformers, motors, electrical heating, lighting and cooking equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, fully annealed tinned copper Chemically Cross-linked Polyethylene (XLP) insulation, color coded TEMPERATURE RATING: +150°C VOLTAGE RATING: 600 volt APPROVALS: UL 3321 RoHS compliant
Description
APPLICATIONS: May be found in appliances, transformers, motors, electrical heating, lighting and cooking equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, fully annealed tinned copper Chemically Cross-linked Polyethylene (XLP) insulation, color coded TEMPERATURE RATING: +150°C VOLTAGE RATING: 600 volt APPROVALS: UL 3321 RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - UL 3221 - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
UL 3221
UL/CSA Approved Hook-up Wire UL 3221
APPLICATIONS: May be found in appliances, transformers, motors, electrical heating, lighting and cooking equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, fully annealed tinned copper Chemically Cross-linked Polyethylene (XLP) insulation, color coded TEMPERATURE RATING: +150°C VOLTAGE RATING: 600 volt APPROVALS: UL 3321 RoHS compliant

APPLICATIONS:

  • May be found in appliances, transformers, motors, electrical heating, lighting and cooking equipment

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, fully annealed tinned copper
  • Chemically Cross-linked Polyethylene (XLP) insulation, color coded

TEMPERATURE RATING:

  • +150°C

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • UL 3321
  • RoHS compliant
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Hookup Wires
Product Number UL 3221
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0466493001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1853967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details