Ryan Electronics Corporation UL/CSA Approved Hook-up Wire UL 1015

Description
APPLICATIONS: Internal wiring of electrical and electronic equipment, pannels, and meters CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .030" nom. wall thickness OPERATING TEMPERATURE: -20°C to +105°C VOLTAGE: 600 volt APPROVALS: UL 1015 RoHS compliant UL VW-1 flame test
Description
APPLICATIONS: Internal wiring of electrical and electronic equipment, pannels, and meters CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .030" nom. wall thickness OPERATING TEMPERATURE: -20°C to +105°C VOLTAGE: 600 volt APPROVALS: UL 1015 RoHS compliant UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - UL 1015 - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
UL 1015
UL/CSA Approved Hook-up Wire UL 1015
APPLICATIONS: Internal wiring of electrical and electronic equipment, pannels, and meters CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .030" nom. wall thickness OPERATING TEMPERATURE: -20°C to +105°C VOLTAGE: 600 volt APPROVALS: UL 1015 RoHS compliant UL VW-1 flame test

APPLICATIONS:

  • Internal wiring of electrical and electronic equipment, pannels, and meters

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded tinned copper
  • PVC insulation, color coded, .030" nom. wall thickness

OPERATING TEMPERATURE:

  • -20°C to +105°C

VOLTAGE:

  • 600 volt

APPROVALS:

  • UL 1015
  • RoHS compliant
  • UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Hookup Wires
Product Number UL 1015
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 112799-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 770-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details