Ryan Electronics Corporation UL/CSA Approved Hook-up Wire UL 3173

Description
APPLICATIONS: Internal wiring of appliances, coil leads, switchboard panels, lead wire for mercury lighting ballasts and power operated dispensing units where exposed to gasoline vapors, also as class B motor lead wire CHARACTERISTICS: PRODUCT DESCRIPTION: Soft annealed stranded tinned copper Chemically Cross-linked Polyethylene (XLP) insulation, color coded Printing: 18 - 16 AWG: printed with "Suitable For Switchboard Use" 14 - 4 AWG: printed with "SIS" for switchboard use TEMPERATURE RATING: +125°C VOLTAGE RATING: 600 volt APPROVALS: UL 3173 | UL 3195 | UL 3196 RoHS compliant
Description
APPLICATIONS: Internal wiring of appliances, coil leads, switchboard panels, lead wire for mercury lighting ballasts and power operated dispensing units where exposed to gasoline vapors, also as class B motor lead wire CHARACTERISTICS: PRODUCT DESCRIPTION: Soft annealed stranded tinned copper Chemically Cross-linked Polyethylene (XLP) insulation, color coded Printing: 18 - 16 AWG: printed with "Suitable For Switchboard Use" 14 - 4 AWG: printed with "SIS" for switchboard use TEMPERATURE RATING: +125°C VOLTAGE RATING: 600 volt APPROVALS: UL 3173 | UL 3195 | UL 3196 RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - UL 3173 - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
UL 3173
UL/CSA Approved Hook-up Wire UL 3173
APPLICATIONS: Internal wiring of appliances, coil leads, switchboard panels, lead wire for mercury lighting ballasts and power operated dispensing units where exposed to gasoline vapors, also as class B motor lead wire CHARACTERISTICS: PRODUCT DESCRIPTION: Soft annealed stranded tinned copper Chemically Cross-linked Polyethylene (XLP) insulation, color coded Printing: 18 - 16 AWG: printed with "Suitable For Switchboard Use" 14 - 4 AWG: printed with "SIS" for switchboard use TEMPERATURE RATING: +125°C VOLTAGE RATING: 600 volt APPROVALS: UL 3173 | UL 3195 | UL 3196 RoHS compliant

APPLICATIONS:

  • Internal wiring of appliances, coil leads, switchboard panels, lead wire for mercury lighting ballasts and power operated dispensing units where exposed to gasoline vapors, also as class B motor lead wire

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Soft annealed stranded tinned copper
  • Chemically Cross-linked Polyethylene (XLP) insulation, color coded

Printing:

  • 18 - 16 AWG: printed with "Suitable For Switchboard Use"
  • 14 - 4 AWG: printed with "SIS" for switchboard use

TEMPERATURE RATING:

  • +125°C

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • UL 3173 | UL 3195 | UL 3196
  • RoHS compliant
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Hookup Wires
Product Number UL 3173
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0147473001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 1 mm² (0.0016 in²)
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details
Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details