Ryan Electronics Corporation UL/CSA Approved Hook-up Wire UL 1659

Description
APPLICATIONS: General appliance wiring and other applications where chemical exposure, temperature extremes, and dielectric stresses are possible CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel plated copper Extruded PTFE insulation, color coded, .020" nom. wall thickness TEMPERATURE RATING: +250°C VOLTAGE RATING: 600 volt APPROVALS: UL 1659 RoHS compliant UL VW-1 flame test
Description
APPLICATIONS: General appliance wiring and other applications where chemical exposure, temperature extremes, and dielectric stresses are possible CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel plated copper Extruded PTFE insulation, color coded, .020" nom. wall thickness TEMPERATURE RATING: +250°C VOLTAGE RATING: 600 volt APPROVALS: UL 1659 RoHS compliant UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - UL 1659 - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
UL 1659
UL/CSA Approved Hook-up Wire UL 1659
APPLICATIONS: General appliance wiring and other applications where chemical exposure, temperature extremes, and dielectric stresses are possible CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel plated copper Extruded PTFE insulation, color coded, .020" nom. wall thickness TEMPERATURE RATING: +250°C VOLTAGE RATING: 600 volt APPROVALS: UL 1659 RoHS compliant UL VW-1 flame test

APPLICATIONS:

  • General appliance wiring and other applications where chemical exposure, temperature extremes, and dielectric stresses are possible

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded nickel plated copper
  • Extruded PTFE insulation, color coded, .020" nom. wall thickness

TEMPERATURE RATING:

  • +250°C

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • UL 1659
  • RoHS compliant
  • UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Hookup Wires
Product Number UL 1659
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441289 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details