Ryan Electronics Corporation UL/CSA Approved Hook-up Wire UL 3289

Description
APPLICATIONS: Motor lead, coil lead, transformer, control pannel, and appliance wiring. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed tinned copper Irradiated cross-linked polyolefin, color coded TEMPERATURE RATING: +150°C VOLTAGE RATING: 600 volt APPROVALS: UL3289 RoHS compliant UL VW-1 flame test
Description
APPLICATIONS: Motor lead, coil lead, transformer, control pannel, and appliance wiring. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed tinned copper Irradiated cross-linked polyolefin, color coded TEMPERATURE RATING: +150°C VOLTAGE RATING: 600 volt APPROVALS: UL3289 RoHS compliant UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - UL 3289 - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
UL 3289
UL/CSA Approved Hook-up Wire UL 3289
APPLICATIONS: Motor lead, coil lead, transformer, control pannel, and appliance wiring. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed tinned copper Irradiated cross-linked polyolefin, color coded TEMPERATURE RATING: +150°C VOLTAGE RATING: 600 volt APPROVALS: UL3289 RoHS compliant UL VW-1 flame test

APPLICATIONS:

  • Motor lead, coil lead, transformer, control pannel, and appliance wiring.

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, soft annealed tinned copper
  • Irradiated cross-linked polyolefin, color coded

TEMPERATURE RATING:

  • +150°C

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • UL3289
  • RoHS compliant
  • UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Hookup Wires
Product Number UL 3289
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details
Stranded Hookup Wire - AS999-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details