Ryan Electronics Corporation UL/CSA Approved Hook-up Wire UL 1429

Description
APPLICATIONS: Internal wiring of electronic equipment such as appliances, control systems, and computers. Ideal for applications requiring excellent mechanical strength, and cut through performance CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper Irradiated PVC insulation, color coded, .010" nom. wall thickness OPERATING TEMPERATURE: -55°C to +80°C VOLTAGE: 150 volt APPROVALS: UL 1429 RoHS compliant UL VW-1 flame test
Description
APPLICATIONS: Internal wiring of electronic equipment such as appliances, control systems, and computers. Ideal for applications requiring excellent mechanical strength, and cut through performance CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper Irradiated PVC insulation, color coded, .010" nom. wall thickness OPERATING TEMPERATURE: -55°C to +80°C VOLTAGE: 150 volt APPROVALS: UL 1429 RoHS compliant UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - UL 1429 - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
UL 1429
UL/CSA Approved Hook-up Wire UL 1429
APPLICATIONS: Internal wiring of electronic equipment such as appliances, control systems, and computers. Ideal for applications requiring excellent mechanical strength, and cut through performance CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper Irradiated PVC insulation, color coded, .010" nom. wall thickness OPERATING TEMPERATURE: -55°C to +80°C VOLTAGE: 150 volt APPROVALS: UL 1429 RoHS compliant UL VW-1 flame test

APPLICATIONS:

  • Internal wiring of electronic equipment such as appliances, control systems, and computers. Ideal for applications requiring excellent mechanical strength, and cut through performance

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded tinned copper
  • Irradiated PVC insulation, color coded, .010" nom. wall thickness

OPERATING TEMPERATURE:

  • -55°C to +80°C

VOLTAGE:

  • 150 volt

APPROVALS:

  • UL 1429
  • RoHS compliant
  • UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Hookup Wires
Product Number UL 1429
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 054411-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details