Ryan Electronics Corporation UL/CSA Approved Hook-up Wire UL 1199

Description
APPLICATIONS: General appliance wiring, and where chemical exposure, temperature extremes, and dielectric stresses are possible CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver plated copper Extruded PTFE insulation, color coded, .030" nom. wall thickness OPERATING TEMPERATURE: -60°C to +200°C VOLTAGE: 600 volt UL listed 2,500 volt peak for electronic use APPROVALS: UL 1199 RoHS compliant Passes UL VW-1 flame test
Description
APPLICATIONS: General appliance wiring, and where chemical exposure, temperature extremes, and dielectric stresses are possible CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver plated copper Extruded PTFE insulation, color coded, .030" nom. wall thickness OPERATING TEMPERATURE: -60°C to +200°C VOLTAGE: 600 volt UL listed 2,500 volt peak for electronic use APPROVALS: UL 1199 RoHS compliant Passes UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - UL 1199 - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
UL 1199
UL/CSA Approved Hook-up Wire UL 1199
APPLICATIONS: General appliance wiring, and where chemical exposure, temperature extremes, and dielectric stresses are possible CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver plated copper Extruded PTFE insulation, color coded, .030" nom. wall thickness OPERATING TEMPERATURE: -60°C to +200°C VOLTAGE: 600 volt UL listed 2,500 volt peak for electronic use APPROVALS: UL 1199 RoHS compliant Passes UL VW-1 flame test

APPLICATIONS:

  • General appliance wiring, and where chemical exposure, temperature extremes, and dielectric stresses are possible

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded silver plated copper
  • Extruded PTFE insulation, color coded, .030" nom. wall thickness

OPERATING TEMPERATURE:

  • -60°C to +200°C

VOLTAGE:

  • 600 volt
  • UL listed 2,500 volt peak for electronic use

APPROVALS:

  • UL 1199
  • RoHS compliant
  • Passes UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Hookup Wires
Product Number UL 1199
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Electrode Wire - CW 5263-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Conductor Pure Gold
North American 38 AWG
View Details