UL 1061 -- UL/CSA APPROVED HOOK-UP WIRE
Ryan Electronics Corporation
UL/CSA Approved Hook-up Wire
UL 1061
Description
APPLICATIONS:
Internal wiring of electronic equipment
CHARACTERISTICS:
PRODUCT DESCRIPTION:
Stranded tinned copper
Semi Rigid PVC insulation, color coded, .010" nom. wall thickness
OPERATING TEMPERATURE:
-10°C to +80°C
VOLTAGE:
300 volt
APPROVALS:
UL 1061
RoHS compliant
UL VW-1 flame test
-
Ryan Electronics Corporation
Description
APPLICATIONS:
Internal wiring of electronic equipment
CHARACTERISTICS:
PRODUCT DESCRIPTION:
Stranded tinned copper
Semi Rigid PVC insulation, color coded, .010" nom. wall thickness
OPERATING TEMPERATURE:
-10°C to +80°C
VOLTAGE:
300 volt
APPROVALS:
UL 1061
RoHS compliant
UL VW-1 flame test
Suppliers
UL/CSA Approved Hook-up Wire
UL 1061
APPLICATIONS:
Internal wiring of electronic equipment
CHARACTERISTICS:
PRODUCT DESCRIPTION:
Stranded tinned copper
Semi Rigid PVC insulation, color coded, .010" nom. wall thickness
OPERATING TEMPERATURE:
-10°C to +80°C
VOLTAGE:
300 volt
APPROVALS:
UL 1061
RoHS compliant
UL VW-1 flame test
APPLICATIONS:
- Internal wiring of electronic equipment
CHARACTERISTICS:
PRODUCT DESCRIPTION:
- Stranded tinned copper
- Semi Rigid PVC insulation, color coded, .010" nom. wall thickness
OPERATING TEMPERATURE:
VOLTAGE:
APPROVALS:
- UL 1061
- RoHS compliant
- UL VW-1 flame test
Supplier's Site
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
UL 1061 |
|
Product Name
|
UL/CSA Approved Hook-up Wire |
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.1063 inch (2.7 mm)
Wire Conductor
Copper
International
1 mm² (0.0016 in²)
View Details
Nominal Diameter
0.0819 inch (2.08 mm)
International
1.5 mm² (0.0023 in²)
Stranding Type
0.23 mm
View Details
Rated Voltage
600 volts
Nominal Diameter
0.0460 inch (1.17 mm)
Rated Temperature
-75 to 200 C (-103 to 392 F)
View Details
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
1000 volts
Nominal Diameter
0.1450 inch (3.68 mm)
Rated Temperature
105 C (221 F)
View Details