Ryan Electronics Corporation UL/CSA Approved Hook-up Wire UL 3271

Description
APPLICATIONS: Internal wiring for appliances, computers, industrial controls, military equipment, motor leads and transformers CHARACTERISTICS: PRODUCT DESCRIPTION: Soft annealed, solid or stranded tinned copper Cross-linked Polyethylene (XLPE) insulation, color coded TEMPERATURE RATING: +125°C VOLTAGE RATING: 600 volt APPROVALS: UL3271 RoHS compliant
Description
APPLICATIONS: Internal wiring for appliances, computers, industrial controls, military equipment, motor leads and transformers CHARACTERISTICS: PRODUCT DESCRIPTION: Soft annealed, solid or stranded tinned copper Cross-linked Polyethylene (XLPE) insulation, color coded TEMPERATURE RATING: +125°C VOLTAGE RATING: 600 volt APPROVALS: UL3271 RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - UL 3271 - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
UL 3271
UL/CSA Approved Hook-up Wire UL 3271
APPLICATIONS: Internal wiring for appliances, computers, industrial controls, military equipment, motor leads and transformers CHARACTERISTICS: PRODUCT DESCRIPTION: Soft annealed, solid or stranded tinned copper Cross-linked Polyethylene (XLPE) insulation, color coded TEMPERATURE RATING: +125°C VOLTAGE RATING: 600 volt APPROVALS: UL3271 RoHS compliant

APPLICATIONS:

  • Internal wiring for appliances, computers, industrial controls, military equipment, motor leads and transformers

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Soft annealed, solid or stranded tinned copper
  • Cross-linked Polyethylene (XLPE) insulation, color coded

TEMPERATURE RATING:

  • +125°C

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • UL3271
  • RoHS compliant
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Hookup Wires
Product Number UL 3271
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 150067-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details