Ryan Electronics Corporation UL/CSA Approved Hook-up Wire UL 1080

Description
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver platted copper Extruded PTFE insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -60°C to +200°C VOLTAGE RATING: UL1180, 300 volt M16878/5, 1000 volt APPROVALS: UL 1180 M-W-16878/5 RoHS compliant Passes UL VW-1 flame test
Description
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver platted copper Extruded PTFE insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -60°C to +200°C VOLTAGE RATING: UL1180, 300 volt M16878/5, 1000 volt APPROVALS: UL 1180 M-W-16878/5 RoHS compliant Passes UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
UL/CSA Approved Hook-up Wire - UL 1080 - Ryan Electronics Corporation
Bristol, CT, USA
UL/CSA Approved Hook-up Wire
UL 1080
UL/CSA Approved Hook-up Wire UL 1080
APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver platted copper Extruded PTFE insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -60°C to +200°C VOLTAGE RATING: UL1180, 300 volt M16878/5, 1000 volt APPROVALS: UL 1180 M-W-16878/5 RoHS compliant Passes UL VW-1 flame test

APPLICATIONS:

  • High temperature internal electronic applications
  • PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded silver platted copper
  • Extruded PTFE insulation, color coded, .015" nom. wall

OPERATING TEMPERATURE:

  • -60°C to +200°C

VOLTAGE RATING:

  • UL1180, 300 volt
  • M16878/5, 1000 volt

APPROVALS:

  • UL 1180
  • M-W-16878/5
  • RoHS compliant
  • Passes UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Hookup Wires
Product Number UL 1080
Product Name UL/CSA Approved Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 0059393001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Stranded Hookup Wire - CW5052-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details