PowerVolt, Inc. Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| All models are 24 volt input @ 50/60Hz to 24 volt center-tapped output | |
| Dual secondary is a series / parallel connection | |
| Field selectable taps allow many possible voltage ratings | |
| Ideal for rectifier application, series or parallel connections | |
| International tipple output transformer | |
| Low capacitive coupling - no electrostatic shield needed | |
| Non-concentric windings, low capacitive coupling, low profile | |
| Screw terminals or wire leads, two year warranty | |
| Single primary, series output voltage, low profile design | |
| Single primary, series output voltage | |
| Small size printed circuit plug-in power transformer | |
| Split bobbin, low capacitive coupling; no electrostatic shield needed | |
| Thermal cut-out protects from short-circuit or overload | |
| Transformer for triple output power supplies used in microprocessor | |
| Transformers are designed to meet class II | |
| Transformers meet international safety standards |
| << Prev | Next >> |