Kistler Group Datasheets for Torque Sensors
Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more
| Product Name | Notes |
|---|---|
| Due to the design with clamping set the torque measuring flange may be mounted directly on the shaft of the loading machine. The clamping set is in the scope of... | |
| KiTorq System is a torque measuring flange system, consisting of the Type 4550A... KiTorq Rotor torque measuring unit and the Type 454xA... KiTorq Stator torque evaluation unit. The rotors and... | |
| Pressure and shear sensitive quartz disks are integrated under high preload between a hollow preload screw and a nut designed as the sensor case. Because of the extremely high rigidity... | |
| The dual range sensor offers the advantage of freely scalable range switching, which allows highly accurate measurement of both the peak and particularly the operating torque. The sensor offers an... | |
| The KiTorq System is a torque measuring flange system, consisting of the Type 4551A... KiTorq Rotor torque measuring unit and the Type 454xA... KiTorq Stator torque evaluation unit. The rotors... | |
| The reaction torque sensor is integrated under high preload between preload screw and nut. When a torque acts on a sensor, the shear stresses produced are transmitted to the crystals. | |
| The robust torque sensor Type 4520A... for measuring torque on rotating shafts offers particularly good value for money and is recommended primarily as an entry-level solution for torque measurement. Frequency... | |
| The torque sensor con sists of two steel disks, be tween which a ring is fitted which contains several shear-sensitive quartz plates. The crystal axes of the quartz plates are... | |
| The torque sensor consists of two steel disks, between which a ring is fitted which contains several shear-sensitive quartz plates. The crystal axes of the quartz plates are oriented tan-gentially... | |
| The version with a second measuring range (optional) is ideal for applications with a high peak torque but moderate operating torque. A torque sensor with only one measuring range would... | |
| Type 4501A... torque sensors operate on the strain gage principle and supplies an analog output signal in mV/V. The sensors are particularly suitable for screw driving assembly operations. These sensors... | |
| Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational... |