Kistler Group 1-Component Reaction Torque Sensor 9069

Description
The torque sensor consists of two steel disks, between which a ring is fitted which contains several shear-sensitive quartz plates. The crystal axes of the quartz plates are oriented tan-gentially to the peripheral direction and therefore yield a charge exactly proportional to the applied torque. The quartz set is protected by the tightly welded and rust-proof steel case. The sensor is oil and splash proof if a tightly fitted cable connector is used.
Datasheet
Description
The torque sensor consists of two steel disks, between which a ring is fitted which contains several shear-sensitive quartz plates. The crystal axes of the quartz plates are oriented tan-gentially to the peripheral direction and therefore yield a charge exactly proportional to the applied torque. The quartz set is protected by the tightly welded and rust-proof steel case. The sensor is oil and splash proof if a tightly fitted cable connector is used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Component Reaction Torque Sensor - 9069 - Kistler Group
Novi, MI, United States
1-Component Reaction Torque Sensor
9069
1-Component Reaction Torque Sensor 9069
The torque sensor consists of two steel disks, between which a ring is fitted which contains several shear-sensitive quartz plates. The crystal axes of the quartz plates are oriented tan-gentially to the peripheral direction and therefore yield a charge exactly proportional to the applied torque. The quartz set is protected by the tightly welded and rust-proof steel case. The sensor is oil and splash proof if a tightly fitted cable connector is used.

The torque sensor consists of two steel disks, between which a ring is fitted which contains several shear-sensitive quartz plates. The crystal axes of the quartz plates are oriented tan-gentially to the peripheral direction and therefore yield a charge exactly proportional to the applied torque. The quartz set is protected by the tightly welded and rust-proof steel case. The sensor is oil and splash proof if a tightly fitted cable connector is used.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Torque Sensors
Product Number 9069
Product Name 1-Component Reaction Torque Sensor
Torque 1770 In-lbs (2041 kg-cm)
Electrical Output Voltage
Torque Sensor Type Reaction
Unlock Full Specs
to access all available technical data

Similar Products

Static Torque Sensor - X-ST-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 8.85 to 885 In-lbs (10.2 to 1020 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Rotating Dual Shaft Torque Sensors - RST Series - Transducer Techniques, LLC
Specs
Torque 10 to 30000 In-lbs (11.53 to 34592 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Sensor/6-Axis Force - HPS-FT060E - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
Torque reference transducer TB2/200NM - 1-TB2/200NM - Hottinger Brüel & Kjær A/S
Specs
Torque 1770 In-lbs (2041 kg-cm)
Accuracy 0.0200 ±% Full Scale
Category of Device Sensor / Transducer
View Details