Kistler Group Torque Sensor 4502A

Description
Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational angle/speed measurement. The Mini-Smart torque sensor uses strain gage technology. The torque signal is transmitted from the rotating shaft via frequency modulation and is processed as an analog signal. The rotational angle signal with two tracks of each 360 pulses per revolution and track is available as TTL-signal. An external electrical control input is standard.
Datasheet
Description
Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational angle/speed measurement. The Mini-Smart torque sensor uses strain gage technology. The torque signal is transmitted from the rotating shaft via frequency modulation and is processed as an analog signal. The rotational angle signal with two tracks of each 360 pulses per revolution and track is available as TTL-signal. An external electrical control input is standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Sensor - 4502A - Kistler Group
Novi, MI, United States
Torque Sensor
4502A
Torque Sensor 4502A
Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational angle/speed measurement. The Mini-Smart torque sensor uses strain gage technology. The torque signal is transmitted from the rotating shaft via frequency modulation and is processed as an analog signal. The rotational angle signal with two tracks of each 360 pulses per revolution and track is available as TTL-signal. An external electrical control input is standard.

Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational angle/speed measurement.
The Mini-Smart torque sensor uses strain gage technology. The torque signal is transmitted from the rotating shaft via frequency modulation and is processed as an analog signal. The rotational angle signal with two tracks of each 360 pulses per revolution and track is available as TTL-signal. An external electrical control input is standard.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Torque Sensors
Product Number 4502A
Product Name Torque Sensor
Torque 4.42 to 8850 In-lbs (5.1 to 10204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque flange T40Lite/2KNM - 1-T40LITE/2KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 177015 In-lbs (204109 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details
Bearingless Digital Torquemeter - 81008V - S. Himmelstein & Company
Specs
Torque 88510 to 221300 In-lbs (102057 to 255172 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
MR52-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR52-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details