Kistler Group 2-Component Force Reaction Torque Sensor 9365B

Description
Pressure and shear sensitive quartz disks are integrated under high preload between a hollow preload screw and a nut designed as the sensor case. Because of the extremely high rigidity of the sensor elements, the components F z and M z are measured practically without change of stroke or angle. The force and torque-proportional charge signal is picked up by electrodes and fed via a shielded cable to the charge amplifier. The latter converts the charge signals into proportional output voltages, which can be recorded and evaluated.
Datasheet
Description
Pressure and shear sensitive quartz disks are integrated under high preload between a hollow preload screw and a nut designed as the sensor case. Because of the extremely high rigidity of the sensor elements, the components F z and M z are measured practically without change of stroke or angle. The force and torque-proportional charge signal is picked up by electrodes and fed via a shielded cable to the charge amplifier. The latter converts the charge signals into proportional output voltages, which can be recorded and evaluated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Component Force Reaction Torque Sensor - 9365B - Kistler Group
Novi, MI, United States
2-Component Force Reaction Torque Sensor
9365B
2-Component Force Reaction Torque Sensor 9365B
Pressure and shear sensitive quartz disks are integrated under high preload between a hollow preload screw and a nut designed as the sensor case. Because of the extremely high rigidity of the sensor elements, the components F z and M z are measured practically without change of stroke or angle. The force and torque-proportional charge signal is picked up by electrodes and fed via a shielded cable to the charge amplifier. The latter converts the charge signals into proportional output voltages, which can be recorded and evaluated.

Pressure and shear sensitive quartz disks are integrated under high preload between a hollow preload screw and a nut designed as the sensor case. Because of the extremely high rigidity of the sensor elements, the components F z and M z are measured practically without change of stroke or angle. The force and torque-proportional charge signal is picked up by electrodes and fed via a shielded cable to the charge amplifier. The latter converts the charge signals into proportional output voltages, which can be recorded and evaluated.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Torque Sensors
Product Number 9365B
Product Name 2-Component Force Reaction Torque Sensor
Torque 1770 In-lbs (2041 kg-cm)
Electrical Output Voltage
Torque Sensor Type Reaction
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Dual Flange Reaction Torque Sensor - TRS Series - Transducer Techniques, LLC
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details
MR51-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR51-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Joint Torque Sensor - X-ST208-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 66.37 In-lbs (76.53 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details