Kistler Group Datasheets for Strain Gauges
Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal.
Strain Gauges: Learn more
| Product Name | Notes |
|---|---|
| A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges. Measuring ranges from 0 ... 0,1 kN up... | |
| Load cells for tension and compression Type 4578A... can be used in the laboratory and in industrial environments. Measuring ranges from 0 ... 0,1 kN to 0 ... 10 kN... | |
| Load cells for tension and compression Type 4579A... can be used in the laboratory and in industrial Environments Measuring ranges from 0 ... 20 kN to 0 ... 500 kN... | |
| Measures forces of almost any size indirectly though strain. Preloaded for measurement of tensile as well as compression forces, can be mounted at virtually any depth in the structure. | |
| Robust sensor with integrated digital charge amplifier, perfect for indirect force measurement on structural parts Properties: Dimensions (L / B / H) 68.1 / 26.9 / 27.5 mm Connector M12... | |
| This robust piezoelectric sensor is perfect for indirect force measurement on machine and structural surfaces Properties: Dimensions (L / B / H) 51.5 / 25.4 / 26.9 mm Connector KIAG... | |
| This tension and compression sensor Type 4576A... with its compact construction is designed for heavy-duty use in rough environments as well as for laboratory and test purposes. Measuring ranges from... | |
| With its low weight, this tiny piezoelectric sensor is perfect for indirect force measurement on lightweight-structur es Properties: Dimensions (L / B / H) 40 / 17 / 15 mm... |