Kistler Group Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| A versatile high performance pressure transmitter that will operate in harsh test environments where temperature extremes, high vibration and shock levels are present. • Pressure ranges from –1 ... 350... | |
| A versatile high performance pressure transmitter that will operate in harsh test environments where temperature extremes, high vibration and shock levels are present. • Pressure ranges from –1 ... 350... | |
| Designed for Test & Measurement applications, the absolute piezoresistive pressure transmitter Type 4080A... with its miniature M6 thread size offers new possibilities for applications where small size and robustness are... | |
| Type 4264A... series is a small, compact differential pressure transmitter that complements the Type 4260/62A... series of versatile high performance pressure transmitters operating in harsh test environments where temperature extremes,... |