Kistler Group Dual Range Torque Sensor 4503B

Description
The dual range sensor offers the advantage of freely scalable range switching, which allows highly accurate measurement of both the peak and particularly the operating torque. The sensor offers an integrated high resolution speed/angle measurement sensor up to 8 192 pulses/revolution, freely scalable. Additionally, the rotational direction as well as an absolute zero point (Z-line) are available. Power is supplied and the measurement signals transferred between the rotating shaft and the case without contact. In addition to suitable mounting of the shaft, low production tolerances and high grade balancing, this is a further prerequisite for the high speed limit of up to 50 000 1/min achieved with the "H" version.
Datasheet
Description
The dual range sensor offers the advantage of freely scalable range switching, which allows highly accurate measurement of both the peak and particularly the operating torque. The sensor offers an integrated high resolution speed/angle measurement sensor up to 8 192 pulses/revolution, freely scalable. Additionally, the rotational direction as well as an absolute zero point (Z-line) are available. Power is supplied and the measurement signals transferred between the rotating shaft and the case without contact. In addition to suitable mounting of the shaft, low production tolerances and high grade balancing, this is a further prerequisite for the high speed limit of up to 50 000 1/min achieved with the "H" version.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Range Torque Sensor - 4503B - Kistler Group
Novi, MI, United States
Dual Range Torque Sensor
4503B
Dual Range Torque Sensor 4503B
The dual range sensor offers the advantage of freely scalable range switching, which allows highly accurate measurement of both the peak and particularly the operating torque. The sensor offers an integrated high resolution speed/angle measurement sensor up to 8 192 pulses/revolution, freely scalable. Additionally, the rotational direction as well as an absolute zero point (Z-line) are available. Power is supplied and the measurement signals transferred between the rotating shaft and the case without contact. In addition to suitable mounting of the shaft, low production tolerances and high grade balancing, this is a further prerequisite for the high speed limit of up to 50 000 1/min achieved with the "H" version.

The dual range sensor offers the advantage of freely scalable range switching, which allows highly accurate measurement of both the peak and particularly the operating torque.

The sensor offers an integrated high resolution speed/angle measurement sensor up to 8 192 pulses/revolution, freely scalable. Additionally, the rotational direction as well as an absolute zero point (Z-line) are available.

Power is supplied and the measurement signals transferred between the rotating shaft and the case without contact. In addition to suitable mounting of the shaft, low production tolerances and high grade balancing, this is a further prerequisite for the high speed limit of up to 50 000 1/min achieved with the "H" version.

Supplier's Site Datasheet
Dual Range Torque Sensor - 4503B - Kistler Group
Novi, MI, United States
Dual Range Torque Sensor
4503B
Dual Range Torque Sensor 4503B
The version with a second measuring range (optional) is ideal for applications with a high peak torque but moderate operating torque. A torque sensor with only one measuring range would have to be chosen to withstand the peak torque. As a result it would, however, be oversized for measuring the oper ating torque actually of interest. The dual range sensor offers the advantage of range switch ing, which allows highly accurate measurement of both the peak and particularly the operating torque. Power is supplied and the measurement signals transferred between the rotating shaft and the case without contact. In addition to suitable mounting of the shaft, low production tol erances and high grade balancing, this is a further prerequisite for the high speed limit of up to 50 000 1/min achieved with the "H" version.

The version with a second measuring range (optional) is ideal for applications with a high peak torque but moderate operating torque. A torque sensor with only one measuring range would have to be chosen to withstand the peak torque. As a result it would, however, be oversized for measuring the oper ating torque actually of interest.

The dual range sensor offers the advantage of range switch ing, which allows highly accurate measurement of both the peak and particularly the operating torque.

Power is supplied and the measurement signals transferred between the rotating shaft and the case without contact. In addition to suitable mounting of the shaft, low production tol erances and high grade balancing, this is a further prerequisite for the high speed limit of up to 50 000 1/min achieved with the "H" version.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group Kistler Group
Product Category Torque Sensors Torque Sensors
Product Number 4503B 4503B
Product Name Dual Range Torque Sensor Dual Range Torque Sensor
Torque 1.77 to 44248 In-lbs (2.04 to 51020 kg-cm) 1.77 to 44248 In-lbs (2.04 to 51020 kg-cm)
Accuracy 0.0500 to 0.2000 ±% Full Scale
Electrical Output Voltage Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench Torque Sensor, Reaction Type - SWS Series - Transducer Techniques, LLC
Specs
Torque 10 to 1000 In-lbs (11.53 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Force Torque Sensor - HPS-FT060 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR55-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Dynamic Torque Sensor - X-DT-1002 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage
Features Temperature Compensation
Technology StrainGauge
View Details